onsemi Voltage Regulators - Linear FAN2509S27X

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN2509S27X is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.7V with a maximum output current of 50 mA. It features a low dropout voltage of 50 mV at full load, ensuring efficient operation in battery-powered applications. The device consumes only 25 µA of ground current at 50 mA output, contributing to its ultra-low power consumption profile. This regulator includes an enable/shutdown control function, allowing for reduced quiescent current to less than 1 µA when disabled. It is housed in a compact SOT23-5 package, making it suitable for space-constrained designs. The FAN2509S27X also incorporates thermal protection to prevent damage from overheating and an error flag output that indicates when the output voltage falls below 95% of the nominal value, providing a diagnostic feature for fault conditions. The regulator is optimized for use with a wide variety of external capacitors, offering flexibility in capacitor selection to meet specific application requirements. It is particularly well-suited for portable devices such as cellular phones, PDAs, and laptops.

Datasheet Summary
Powered by GS/AI

The FAN2509S27X is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.7V with a maximum output current of 50 mA. It features a low dropout voltage of 50 mV at full load, ensuring efficient operation in battery-powered applications. The device consumes only 25 µA of ground current at 50 mA output, contributing to its ultra-low power consumption profile. This regulator includes an enable/shutdown control function, allowing for reduced quiescent current to less than 1 µA when disabled. It is housed in a compact SOT23-5 package, making it suitable for space-constrained designs. The FAN2509S27X also incorporates thermal protection to prevent damage from overheating and an error flag output that indicates when the output voltage falls below 95% of the nominal value, providing a diagnostic feature for fault conditions. The regulator is optimized for use with a wide variety of external capacitors, offering flexibility in capacitor selection to meet specific application requirements. It is particularly well-suited for portable devices such as cellular phones, PDAs, and laptops.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - FAN2509S27X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
FAN2509S27X
Voltage Regulators - Linear FAN2509S27X
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number FAN2509S27X
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
Voltage References - 1904435 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details