IC REG LIN 2.85V 200MA SOT23-5 Product overview: FAN2504S285X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2504S285X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066794-FAN2504S285X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.17V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 75μA
PSRR: 43dB (120Hz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
IC REG LIN 2.85V 200MA SOT23-5
IC REG LIN 2.85V 200MA SOT23-5
IC REG LIN 2.85V 200MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-FAN2504S285X | 066794-FAN2504S285X | FAN2504S285X-ND | 598-FAN2504S285X | FAN2504S285X | FAN2504S285X |
| Product Name | 2.85V 200MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - FAN2504S285X | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LIN 2.85V 200MA SOT23-5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |
| IQ | 7.50E-5 amps | 7.50E-5 amps |