onsemi 2.6V 100MA SOT23 Voltage Regulator IC FAN2501S26X

Description
IC REG LINEAR 2.6V 100MA SOT23-5 Product overview: FAN2501S26X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2501S26X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.6V 100MA SOT23-5 Product overview: FAN2501S26X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2501S26X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.6V 100MA SOT23 Voltage Regulator IC
776-FAN2501S26X
2.6V 100MA SOT23 Voltage Regulator IC 776-FAN2501S26X
IC REG LINEAR 2.6V 100MA SOT23-5 Product overview: FAN2501S26X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2501S26X can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.6V 100MA SOT23-5 Product overview: FAN2501S26X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2501S26X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - FAN2501S26X - 1037589-FAN2501S26X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN2501S26X
1037589-FAN2501S26X
PMIC - PMIC - Voltage Regulators - Linear - FAN2501S26X 1037589-FAN2501S26X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037589-FAN2501S26X Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.6V Dropout Voltage-Max: 0.14V @ 100mA Operating Supply Current: 50μA PSRR: 43dB (120Hz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037589-FAN2501S26X
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.6V
Dropout Voltage-Max: 0.14V @ 100mA
Operating Supply Current: 50μA
PSRR: 43dB (120Hz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - FAN2501S26X-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
FAN2501S26X-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN2501S26X-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN2501S26X
PMIC - Voltage Regulators - Linear FAN2501S26X
IC REG LINEAR 2.6V 100MA SOT23-5

IC REG LINEAR 2.6V 100MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN2501S26X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN2501S26X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN2501S26X
IC REG LINEAR 2.6V 100MA SOT23-5

IC REG LINEAR 2.6V 100MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-FAN2501S26X 1037589-FAN2501S26X FAN2501S26X-ND FAN2501S26X FAN2501S26X
Product Name 2.6V 100MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - FAN2501S26X Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 2.6 volts 2.6 volts 2.6 volts 2.6 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data