onsemi Ldo Voltage Regulator Adjustable, 1.32V-6.5V, 0.1A, Sot-23-5; Output Type Onsemi FAN2500SX

Description
LDO VOLTAGE REGULATOR ADJUSTABLE, 1.32V-6.5V, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Output Voltage Min:1.32V; Output Voltage Max:6.5V; Output Current Max:100mA; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR ADJUSTABLE, 1.32V-6.5V, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Output Voltage Min:1.32V; Output Voltage Max:6.5V; Output Current Max:100mA; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator Adjustable, 1.32V-6.5V, 0.1A, Sot-23-5; Output Type Onsemi - 29X6677 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator Adjustable, 1.32V-6.5V, 0.1A, Sot-23-5; Output Type Onsemi
29X6677
Ldo Voltage Regulator Adjustable, 1.32V-6.5V, 0.1A, Sot-23-5; Output Type Onsemi 29X6677
LDO VOLTAGE REGULATOR ADJUSTABLE, 1.32V-6.5V, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Output Voltage Min:1.32V; Output Voltage Max:6.5V; Output Current Max:100mA; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR ADJUSTABLE, 1.32V-6.5V, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Output Voltage Min:1.32V; Output Voltage Max:6.5V; Output Current Max:100mA; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29X6677
Product Name Ldo Voltage Regulator Adjustable, 1.32V-6.5V, 0.1A, Sot-23-5; Output Type Onsemi
Input Voltage 2.7 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details