onsemi Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23; Output Type Onsemi FAN2500S33X

Description
LDO VOLTAGE REGULATOR, 3.3V, 0.1A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:100mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 3.3V, 0.1A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:100mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23; Output Type Onsemi - 46P9795 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23; Output Type Onsemi
46P9795
Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23; Output Type Onsemi 46P9795
LDO VOLTAGE REGULATOR, 3.3V, 0.1A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:100mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.1A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:100mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 46P9795
Product Name Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23; Output Type Onsemi
Input Voltage 2.7 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details