Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066778-FAN2500S25X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.1V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.14V @ 100mA
Operating Supply Current: 50μA
PSRR: 43dB (120Hz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
LDO Voltage Regulator, 2.5V, 100mA, SOT-23-5, 6.5V In, 2% Acc Product overview: FAN2500S25X from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 100mA, 6.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 100mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2500S25X can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.5V, 0.14V Dropout, CMOS, PDSO5
IC REG LINEAR 2.5V 100MA SOT23-5
IC REG LINEAR 2.5V 100MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 066778-FAN2500S25X | 776-FAN2500S25X | FAN2500S25X | FAN2500S25X | FAN2500S25X |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - FAN2500S25X | 2.5V 100mA 6.5V SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed; Adjustable / Variable | |||
| Package Type | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | ||
| Life Cycle Stage | Maturity; Active |