onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators FAN23SV70AMPX

Description
Win Source Part Number: 1372264-FAN23SV70AMP X Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Last Time Buy Package / Case: 34-PowerTFQFN Supplier Device Package: 34-PQFN (5.5x5) Base Product Number: FAN23SV70 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 0.6V Voltage - Output (Max): 5.5V Current - Output: 20A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 7V Frequency - Switching: 200kHz ~ 1MHz Synchronous Rectifier: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1372264-FAN23SV70AMP X Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Last Time Buy Package / Case: 34-PowerTFQFN Supplier Device Package: 34-PQFN (5.5x5) Base Product Number: FAN23SV70 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 0.6V Voltage - Output (Max): 5.5V Current - Output: 20A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 7V Frequency - Switching: 200kHz ~ 1MHz Synchronous Rectifier: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1372264-FAN23SV70AMPX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1372264-FAN23SV70AMPX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1372264-FAN23SV70AMPX
Win Source Part Number: 1372264-FAN23SV70AMP X Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Last Time Buy Package / Case: 34-PowerTFQFN Supplier Device Package: 34-PQFN (5.5x5) Base Product Number: FAN23SV70 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Adjustable Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 0.6V Voltage - Output (Max): 5.5V Current - Output: 20A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 7V Frequency - Switching: 200kHz ~ 1MHz Synchronous Rectifier: Yes

Win Source Part Number: 1372264-FAN23SV70AMPX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 34-PowerTFQFN
Supplier Device Package: 34-PQFN (5.5x5)
Base Product Number: FAN23SV70
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 5.5V
Current - Output: 20A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 7V
Frequency - Switching: 200kHz ~ 1MHz
Synchronous Rectifier: Yes

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - FAN23SV70AMPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
FAN23SV70AMPX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators FAN23SV70AMPX
IC REG BUCK ADJ 20A 34QFN

IC REG BUCK ADJ 20A 34QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN23SV70AMPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN23SV70AMPX
PMIC - Voltage Regulators - DC DC Switching Regulators FAN23SV70AMPX
IC REG BUCK ADJ 20A 34PQFN

IC REG BUCK ADJ 20A 34PQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN23SV70AMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN23SV70AMPX
Voltage Regulators - DC DC Switching Regulators FAN23SV70AMPX
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 34-PowerTFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 34-PowerTFQFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1372264-FAN23SV70AMPX FAN23SV70AMPX FAN23SV70AMPX FAN23SV70AMPX
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel Other; 34-PowerTFQFN
Special Features Multiple Outputs; Synchronous Rectification
fsw 200 to 1000 kHz 200 to 1000 kHz 200 to 1000 kHz 200 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227216 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tube
fsw 52 kHz
Duty Cycle 50
View Details