Manufacturer: ON Semiconductor
Win Source Part Number: 918880-FAN23SV60MPX
Series: TinyBuck®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 34-PowerTFQFN
Package: Reel - TR
Package: 34-PowerTFQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FAN23
Categories: Integrated Circuits (ICs)
Case / Package: 34-PQFN (5.5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN23SV60MPXCT, FAN23SV60MPXTR, FAN23SV60MPXDKR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 34-PowerTFQFN
10A 24V DC/DC Controller, 5.5V Adj. PoL Regulator, SMT Product overview: FAN23SV60MPX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 24V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10A, 24V, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN23SV60MPX can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 10A 34QFN
Switching Regulator IC Output
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 34-PowerTFQFN
IC REG BUCK ADJ 10A 34PQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 918880-FAN23SV60MPX | FAN23SV60MPXTR-ND | 739-FAN23SV60MPX | FAN23SV60MPX | FAN23SV60MPX | FAN23SV60MPX | FAN23SV60MPX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN23SV60MPX | Voltage Regulators - DC DC Switching Regulators | 10A 24V 5.5V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 34-PQFN (5.5x5) | Other; 34-PowerTFQFN | Other; 34-PowerTFQFN | ||||
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Active | Removed; Obsolete | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable |