Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037585-FAN23SV56MPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 34-PQFN (5.5x5)
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 7V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 34-PowerTFQFN
6A DC/DC Controller, 24V In, 5.5V Out, QFN, SMT Product overview: FAN23SV56MPX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 24V, 5.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 24V, 5.5V, QFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN23SV56MPX can be used for catalog matching and distributor lookup.
SWITCHING REG, VOLTAGE-MODE, 6A,
SWITCHING REG, VOLTAGE-MODE, 6A
IC REG BUCK ADJUSTABLE 6A 34PQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 34-PowerTFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 34-PowerTFQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1037585-FAN23SV56MPX | FAN23SV56MPXTR-ND | 739-FAN23SV56MPX | FAN23SV56MPX | FAN23SV56MPX | FAN23SV56MPX | FAN23SV56MPX | FAN23SV56MPX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN23SV56MPX | Voltage Regulators - DC DC Switching Regulators | 6A 24V 5.5V QFN Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 34-PQFN (5.5x5) | Other; 34-PowerTFQFN | Other; QFN | Other; 34-PowerTFQFN | Other; 34-PowerTFQFN | Other; 34-PowerTFQFN | ||
| Life Cycle Stage | Declining; Not For New Designs | Removed; Obsolete | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |