Switching Voltage Regulators 6A SYNC BUCK REGULATOR
IC REG BUCK ADJUSTABLE 6A 34PQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 34-PowerTFQFN
IC REG BUCK ADJUSTABLE 6A 34PQFN
IC REG BUCK ADJ 6A 34QFN
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN23SV56AMPX | FAN23SV56AMPX | FAN23SV56AMPX | FAN23SV56AMPX | FAN23SV56AMPX |
| Product Name | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| IOUT | 6 amps | 6 amps | 6 amps | 6 amps | |
| fsw | 200 to 1500 kHz | 200 to 1500 kHz | 200 kHz | 200 to 1500 kHz | |
| Package Type | Other; 34-PowerTFQFN | Other; 34-PowerTFQFN | |||
| Life Cycle Stage | Last Time Buy | Removed |