onsemi Memory - Unclassified Memory - FAN23SV56AMPX FAN23SV56AMPX

Description
Win Source Part Number: 945030-FAN23SV56AMPX Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 945030-FAN23SV56AMPX Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - FAN23SV56AMPX - FAN23SV56AMPX - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - FAN23SV56AMPX
FAN23SV56AMPX
Memory - Unclassified Memory - FAN23SV56AMPX FAN23SV56AMPX
Win Source Part Number: 945030-FAN23SV56AMPX Series: * Categories: Memory

Win Source Part Number: 945030-FAN23SV56AMPX
Series: *
Categories: Memory

Buy Now
Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-34; Topology Onsemi - 91Y4612 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-34; Topology Onsemi
91Y4612
Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-34; Topology Onsemi 91Y4612
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-34; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:34Pins; Output Current:6A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-34; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PQFN; No. of Pins:34Pins; Output Current:6A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number FAN23SV56AMPX 91Y4612
Product Name Memory - Unclassified Memory - FAN23SV56AMPX Dc/dc Conv, Sync Buck, 1.5Mhz, Pqfn-34; Topology Onsemi
Input Voltage 7 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details