Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 34-PowerTFQFN
IC REG BUCK ADJ 20A 34PQFN
SWITCHING REGULATOR, 20 AMP SYNC
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 34-PowerTFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 34-PowerTFQFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN23SV20MAMPXTR-ND | FAN23SV20MAMPX | FAN23SV20MAMPX | FAN23SV20MAMPX | FAN23SV20MAMPX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 34-PowerTFQFN | Other; 34-PowerTFQFN | Other; 34-PowerTFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts |