Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 34-PowerTFQFN
6A DC/DC Controller, 18V In, 5.5V Out, QFN, 96% Eff Product overview: FAN23SV06MPX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 18V, 5.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 18V, 5.5V, QFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN23SV06MPX can be used for catalog matching and distributor lookup.
IC REG BUCK ADJUSTABLE 6A 34PQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 34-PowerTFQFN
IC REG BUCK ADJUSTABLE 6A 34PQFN
IC REG BUCK ADJ 6A 34QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN23SV06MPXTR-ND | 739-FAN23SV06MPX | FAN23SV06MPX | FAN23SV06MPX | FAN23SV06MPX | FAN23SV06MPX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 6A 18V 5.5V QFN Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 34-PowerTFQFN | Other; QFN | Other; 34-PowerTFQFN | Other; 34-PowerTFQFN | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts |