IC REG BUCK ADJUSTABLE 6A 34PQFN
Switching Voltage Regulators 6A SYNC BUCK REGULATOR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 34-PowerTFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 34-PowerTFQFN
SWITCHING REGULATOR, 6 AMP SYNCH
IC REG BUCK ADJUSTABLE 6A 34PQFN
| ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN23SV06AMPX | FAN23SV06AMPX | FAN23SV06AMPX | FAN23SV06AMPX | FAN23SV06AMPX | FAN23SV06AMPX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 34-PowerTFQFN | Other; 34-PowerTFQFN | Other; 34-PowerTFQFN | |||
| Output Voltage | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | ||
| IOUT | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps |