onsemi Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34; Topology Onsemi FAN23SV04TMPX

Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1.5MHZ, QFN-34; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins; Output Current:4A RoHS Compliant: Yes
Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1.5MHZ, QFN-34; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins; Output Current:4A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, Buck, Adjustable, 1.5MHz, QFN-34, Full Reel, part number 96W6386, features a synchronous buck topology suitable for various applications. It operates with an input voltage range of 7V to 15V and is designed to provide a single output. The device supports a maximum switching frequency of 1.5MHz, allowing for efficient power conversion. The QFN-34 package ensures a compact design, making it suitable for space-constrained applications. This converter is RoHS compliant, indicating it meets environmental standards. Its adjustable output voltage capability and high efficiency make it a versatile choice for engineers looking to implement reliable power management solutions in their projects.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, Buck, Adjustable, 1.5MHz, QFN-34, Full Reel, part number 96W6386, features a synchronous buck topology suitable for various applications. It operates with an input voltage range of 7V to 15V and is designed to provide a single output. The device supports a maximum switching frequency of 1.5MHz, allowing for efficient power conversion. The QFN-34 package ensures a compact design, making it suitable for space-constrained applications. This converter is RoHS compliant, indicating it meets environmental standards. Its adjustable output voltage capability and high efficiency make it a versatile choice for engineers looking to implement reliable power management solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34; Topology Onsemi - 17X8898 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34; Topology Onsemi
17X8898
Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34; Topology Onsemi 17X8898
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1.5MHZ, QFN-34; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins; Output Current:4A RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 1.5MHZ, QFN-34; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins; Output Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34, Full Reel; Topology Onsemi - 96W6386 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34, Full Reel; Topology Onsemi
96W6386
Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34, Full Reel; Topology Onsemi 96W6386
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1.5MHZ, QFN-34, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 1.5MHZ, QFN-34, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 17X8898
Product Name Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34; Topology Onsemi
Input Voltage 7 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details