onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - FAN23SV04TMPX FAN23SV04TMPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173268-FAN23SV04TMP X Series: TinyBuck Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 34-PowerTFQFN Applications: Converter, DDR Mounting: SMD Voltage - Output: 0.5 V ~ 1.5 V Voltage - Input: 7 V ~ 15 V Number of Outputs: 1 Family Name: FAN23SV04T Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 34-PQFN (5.5x5) Alternative Parts (Cross-Reference): LT1506CR#TR; LT1506CR-SYNC; LT1506CR-Sync#TR; Introduction Date: May 28, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173268-FAN23SV04TMP X Series: TinyBuck Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 34-PowerTFQFN Applications: Converter, DDR Mounting: SMD Voltage - Output: 0.5 V ~ 1.5 V Voltage - Input: 7 V ~ 15 V Number of Outputs: 1 Family Name: FAN23SV04T Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 34-PQFN (5.5x5) Alternative Parts (Cross-Reference): LT1506CR#TR; LT1506CR-SYNC; LT1506CR-Sync#TR; Introduction Date: May 28, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN23SV04TMPX - 1173268-FAN23SV04TMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN23SV04TMPX
1173268-FAN23SV04TMPX
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN23SV04TMPX 1173268-FAN23SV04TMPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173268-FAN23SV04TMP X Series: TinyBuck Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 34-PowerTFQFN Applications: Converter, DDR Mounting: SMD Voltage - Output: 0.5 V ~ 1.5 V Voltage - Input: 7 V ~ 15 V Number of Outputs: 1 Family Name: FAN23SV04T Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 34-PQFN (5.5x5) Alternative Parts (Cross-Reference): LT1506CR#TR; LT1506CR-SYNC; LT1506CR-Sync#TR; Introduction Date: May 28, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173268-FAN23SV04TMPX
Series: TinyBuck
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 34-PowerTFQFN
Applications: Converter, DDR
Mounting: SMD
Voltage - Output: 0.5 V ~ 1.5 V
Voltage - Input: 7 V ~ 15 V
Number of Outputs: 1
Family Name: FAN23SV04T
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 34-PQFN (5.5x5)
Alternative Parts (Cross-Reference): LT1506CR#TR; LT1506CR-SYNC; LT1506CR-Sync#TR;
Introduction Date: May 28, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulator IC - 750-FAN23SV04TMPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Voltage Regulator IC
750-FAN23SV04TMPX
Voltage Regulator IC 750-FAN23SV04TMPX
SWITCHING REGULATOR, VOLTAGE-MOD Product overview: FAN23SV04TMPX from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN23SV04TMPX can be used for catalog matching and distributor lookup.

SWITCHING REGULATOR, VOLTAGE-MOD Product overview: FAN23SV04TMPX from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN23SV04TMPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - FAN23SV04TMPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN23SV04TMPX
PMIC - Voltage Regulators - Special Purpose FAN23SV04TMPX
IC REG CONV DDR 1OUT 34QFN

IC REG CONV DDR 1OUT 34QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
FAN23SV04TMPX
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators FAN23SV04TMPX
SWITCHING REGULATOR, VOLTAGE-MOD

SWITCHING REGULATOR, VOLTAGE-MOD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1173268-FAN23SV04TMPX 750-FAN23SV04TMPX FAN23SV04TMPX FAN23SV04TMPX
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - FAN23SV04TMPX Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Package Type Other; 34-PowerTFQFN Other; Bulk Other; 34-PowerTFQFN
Unlock Full Specs
to access all available technical data