15A DC/DC Controller, 24V Input, 5.5V Output, 96% Eff Product overview: FAN2365MPX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 24V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15A, 24V, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN2365MPX can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 34-PowerTFQFN
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1316410-FAN2365MPX
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Bulk
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 15A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 34-PQFN (5.5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 34-PowerTFQFN
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 2156-FAN2365MPX,FAIF
RoHS Status: ROHS3 Compliant
SWITCHING REG, VOLTAGE-MODE, 15A
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 34-PowerTFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 34-PowerTFQFN
IC REG BUCK ADJ 15A 34PQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-FAN2365MPX | FAN2365MPXTR-ND | 1316410-FAN2365MPX | FAN2365MPX | FAN2365MPX | FAN2365MPX | FAN2365MPX |
| Product Name | 15A 24V 5.5V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Output Voltage | 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | ||
| IOUT | 15 amps | 15 amps | 15 amps | 15 amps | 15 amps | 15 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | Buck |