onsemi Dc-Dc Converter, Buck, Adjustable, 1Mhz, Qfn-34, Full Reel; Topology Onsemi FAN2365MPX

Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, QFN-34, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, QFN-34, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Qfn-34, Full Reel; Topology Onsemi - 96W6400 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Qfn-34, Full Reel; Topology Onsemi
96W6400
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Qfn-34, Full Reel; Topology Onsemi 96W6400
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, QFN-34, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, QFN-34, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Qfn-34; Topology Onsemi - 17X8912 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Qfn-34; Topology Onsemi
17X8912
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Qfn-34; Topology Onsemi 17X8912
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, QFN-34; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins; Output Current:15A RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, QFN-34; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins; Output Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 96W6400
Product Name Dc-Dc Converter, Buck, Adjustable, 1Mhz, Qfn-34, Full Reel; Topology Onsemi
Input Voltage 4.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details