FAN2365AMPX - Switching Regulator, 20A, 1000kHz Switching Freq-Max, PQCC34
Switching Voltage Regulators 10A SYNC BUCK REGULATOR
IC REG BUCK ADJ 15A 34PQFN
SWITCHING REGULATOR, 20A, 1000KH
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 34-PowerTFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 34-PowerTFQFN
| Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN2365AMPX | FAN2365AMPX | FAN2365AMPX | FAN2365AMPX | FAN2365AMPX | FAN2365AMPX |
| Product Name | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; PQFN34 | Other; 34-PowerTFQFN | Other; 34-PowerTFQFN | |||
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Active | ||
| IOUT | 15 amps | 15 amps | 15 amps | 15 amps | ||
| fsw | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz |