The FAN2360MPX is a synchronous buck regulator designed for high efficiency, capable of delivering up to 10 A of continuous output current. It operates within an input voltage range of 4.5 V to 24 V and features a peak efficiency exceeding 96%. The output voltage can be adjusted from 0.6 V to 5.5 V, making it versatile for various applications. This regulator employs Pulse Frequency Modulation (PFM) mode to enhance efficiency at light loads while maintaining a minimum frequency above the audible range. It includes programmable frequency settings from 200 kHz to 1.5 MHz and offers programmable soft-start capabilities. Protection features include output over-voltage, under-voltage, over-current, and thermal shutdown, ensuring reliable operation under fault conditions. The FAN2360MPX is suitable for applications in mainstream notebooks, servers, desktop computers, game consoles, and telecommunications equipment. It comes in a 34-lead PQFN package and is compliant with RoHS standards.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 34-PowerTFQFN
10A DC/DC Controller, 24V Input, 5.5V Output, SM Product overview: FAN2360MPX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 24V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10A, 24V, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN2360MPX can be used for catalog matching and distributor lookup.
SWITCHING REG, VOLTAGE-MODE, 10A
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 34-PowerTFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 34-PowerTFQFN
IC REG BUCK ADJ 10A 34PQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN2360MPXTR-ND | 739-FAN2360MPX | FAN2360MPX | FAN2360MPX | FAN2360MPX | FAN2360MPX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 10A 24V 5.5V Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 34-PowerTFQFN | Other; 34-PowerTFQFN | Other; 34-PowerTFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts |