onsemi Dc-Dc Converter, Buck, Adjustable, 1Mhz, Qfn-34, Full Reel; Topology Onsemi FAN2315MPX

Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, QFN-34, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins RoHS Compliant: Yes
Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, QFN-34, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Qfn-34, Full Reel; Topology Onsemi - 96W6397 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Qfn-34, Full Reel; Topology Onsemi
96W6397
Dc-Dc Converter, Buck, Adjustable, 1Mhz, Qfn-34, Full Reel; Topology Onsemi 96W6397
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, QFN-34, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 1MHZ, QFN-34, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins RoHS Compliant: Yes

Supplier's Site
Dc-Dc Switching Buck Step Down Regulator, Adjustable, 4.5V-15Vin, 600Mv-5.5Vout, 15Aout, Qfn-34 Rohs Compliant Onsemi - 07X1917 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Buck Step Down Regulator, Adjustable, 4.5V-15Vin, 600Mv-5.5Vout, 15Aout, Qfn-34 Rohs Compliant Onsemi
07X1917
Dc-Dc Switching Buck Step Down Regulator, Adjustable, 4.5V-15Vin, 600Mv-5.5Vout, 15Aout, Qfn-34 Rohs Compliant Onsemi 07X1917
DC-DC Switching Buck Step Down Regulator, Adjustable, 4.5V-15Vin, 600mV-5.5Vout, 15Aout, QFN-34 RoHS Compliant: Yes

DC-DC Switching Buck Step Down Regulator, Adjustable, 4.5V-15Vin, 600mV-5.5Vout, 15Aout, QFN-34 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 96W6397 07X1917
Product Name Dc-Dc Converter, Buck, Adjustable, 1Mhz, Qfn-34, Full Reel; Topology Onsemi Dc-Dc Switching Buck Step Down Regulator, Adjustable, 4.5V-15Vin, 600Mv-5.5Vout, 15Aout, Qfn-34 Rohs Compliant Onsemi
Input Voltage 4.5 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details