IC REG BUCK ADJ 10A 34PQFN
IC REG BUCK ADJ 10A 34PQFN
SWITCHING REG, VOLTAGE-MODE, 10A
Switching Regulator IC Output
Switching Regulator IC Output
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 34-PowerTFQFN
IC REG BUCK ADJ 10A 34PQFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-FAN2310MPXTR-ND | FAN2310MPX | FAN2310MPX | FAN2310MPX | FAN2310MPX | FAN2310MPX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Removed; Obsolete | Active | |||
| Output Voltage | 0.6000 volts | 0.6000 to 5.5 volts | ||||
| IOUT | 10 amps | 10 amps | ||||
| fsw | 200 to 1500 kHz | 200 to 1500 kHz |