onsemi Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34, Full Reel; Topology Onsemi FAN2310MPX

Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1.5MHZ, QFN-34, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1.5MHZ, QFN-34, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34, Full Reel; Topology Onsemi - 96W6396 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34, Full Reel; Topology Onsemi
96W6396
Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34, Full Reel; Topology Onsemi 96W6396
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1.5MHZ, QFN-34, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 1.5MHZ, QFN-34, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34; Topology Onsemi - 17X8908 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34; Topology Onsemi
17X8908
Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34; Topology Onsemi 17X8908
DC-DC CONVERTER, BUCK, ADJUSTABLE, 1.5MHZ, QFN-34; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins; Output Current:10A RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 1.5MHZ, QFN-34; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:15V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:34Pins; Output Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 96W6396
Product Name Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34, Full Reel; Topology Onsemi
Input Voltage 4.5 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details