onsemi 6A 15V 5.5V DC-DC Converter IC FAN2306MMPX

Description
6A DC-DC Controller, 15V In, 5.5V Out, 96% Eff, SM Product overview: FAN2306MMPX from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 15V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 15V, 5.5V, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN2306MMPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A DC-DC Controller, 15V In, 5.5V Out, 96% Eff, SM Product overview: FAN2306MMPX from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 15V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 15V, 5.5V, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN2306MMPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A 15V 5.5V DC-DC Converter IC - 739-FAN2306MMPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 15V 5.5V DC-DC Converter IC
739-FAN2306MMPX
6A 15V 5.5V DC-DC Converter IC 739-FAN2306MMPX
6A DC-DC Controller, 15V In, 5.5V Out, 96% Eff, SM Product overview: FAN2306MMPX from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 15V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 15V, 5.5V, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN2306MMPX can be used for catalog matching and distributor lookup.

6A DC-DC Controller, 15V In, 5.5V Out, 96% Eff, SM Product overview: FAN2306MMPX from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 15V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 15V, 5.5V, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN2306MMPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-FAN2306MMPX
Product Name 6A 15V 5.5V DC-DC Converter IC
Output Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2153IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1227428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details