onsemi Voltage Regulators - DC DC Switching Regulators FAN21SV06EMPX

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 25-WQFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 25-WQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - FAN21SV06EMPXTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
FAN21SV06EMPXTR-ND
Voltage Regulators - DC DC Switching Regulators FAN21SV06EMPXTR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 25-WQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 25-WQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN21SV06EMPX - 1037582-FAN21SV06EMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN21SV06EMPX
1037582-FAN21SV06EMPX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN21SV06EMPX 1037582-FAN21SV06EMPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037582-FAN21SV06EMP X Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 600kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 6A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-MLP (5x6) Purpose: Step-Down Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 19.2V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037582-FAN21SV06EMPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-MLP (5x6)
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 19.2V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - FAN21SV06EMPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
FAN21SV06EMPX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators FAN21SV06EMPX
IC REG BUCK ADJ 6A 25MLP

IC REG BUCK ADJ 6A 25MLP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - FAN21SV06EMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN21SV06EMPX
Voltage Regulators - DC DC Switching Regulators FAN21SV06EMPX
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 25-WQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 25-WQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN21SV06EMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN21SV06EMPX
Voltage Regulators - DC DC Switching Regulators FAN21SV06EMPX
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 25-WQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 25-WQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN21SV06EMPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN21SV06EMPX
PMIC - Voltage Regulators - DC DC Switching Regulators FAN21SV06EMPX
IC REG BUCK ADJUSTABLE 6A 25MLP

IC REG BUCK ADJUSTABLE 6A 25MLP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number FAN21SV06EMPXTR-ND 1037582-FAN21SV06EMPX FAN21SV06EMPX FAN21SV06EMPX FAN21SV06EMPX FAN21SV06EMPX
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN21SV06EMPX Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 25-WQFN Exposed Pad Other; 25-MLP (5x6) Other; 25-WQFN Exposed Pad Other; 25-WQFN Exposed Pad
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 19.2 volts 0.8000 volts 0.8000 volts 0.8000 to 19.2 volts 0.8000 to 19.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triple Output Step Down Switching Regulator - A4490EESTR-T - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
View Details
8 suppliers
Switching Regulators - 1227218P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QMR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers