onsemi Voltage Regulators - DC DC Switching Regulators FAN2110MPX

Description
IC REG BUCK ADJUSTABLE 10A 25MLP
Request a Quote Datasheet
Description
IC REG BUCK ADJUSTABLE 10A 25MLP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 488-FAN2110MPXTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
488-FAN2110MPXTR-ND
Voltage Regulators - DC DC Switching Regulators 488-FAN2110MPXTR-ND
IC REG BUCK ADJUSTABLE 10A 25MLP

IC REG BUCK ADJUSTABLE 10A 25MLP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN2110MPX - 1037580-FAN2110MPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN2110MPX
1037580-FAN2110MPX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN2110MPX 1037580-FAN2110MPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037580-FAN2110MPX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 600kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 10A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -10°C to 85°C (TA) Case / Package: 25-MLP (5x6) Purpose: Step-Down Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 19.2V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037580-FAN2110MPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 10A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 25-MLP (5x6)
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 19.2V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 488-FAN2110MPXTR-ND 1037580-FAN2110MPX
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN2110MPX
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 25-MLP (5x6)
Life Cycle Stage Declining; Not For New Designs
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-1100-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Voltage Regulators - 427681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Function Buck
Package Type Other; SOT-25
IOUT 0.0500 amps
View Details
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers