Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037578-FAN2108MPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 8A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 25-MLP (5x6)
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 19.2V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
- 8A, 24V INPUT, INTEGRATED SYNC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 25-WQFN Exposed Pad
Switching Regulator IC Output
Switching Regulator IC Output
IC REG BUCK ADJUSTABLE 8A 25MLP
- 8A, 24V INPUT, INTEGRATED SYNC
Switching Voltage Regulators 3-24V, 8A Int Sync Buck Reg
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1037578-FAN2108MPX | FAN2108MPX | FAN2108MPX | FAN2108MPX | FAN2108MPX | FAN2108MPX | FAN2108MPX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN2108MPX | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 25-MLP (5x6) | Other; 25-WQFN Exposed Pad | |||||
| Life Cycle Stage | Declining; Not For New Designs | Active | Active | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification |