Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 25-WQFN Exposed Pad
Switching Voltage Regulators 6A 24V Input Intgr Syn Buck Regulator
IC REG BUCK ADJUSTABLE 6A 25MLP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 25-WQFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A 25MLP
IC REG BUCK ADJ 6A 25MLP
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN2106MPXTR-ND | FAN2106MPX | FAN2106MPX | FAN2106MPX | FAN2106MPX | FAN2106MPX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 25-WQFN Exposed Pad | Other; 25-WQFN Exposed Pad | Other; 25-WQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 19.2 volts | 0.8000 volts | 0.8000 to 19.2 volts | 0.8000 volts |