Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066776-FAN2106EMPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-MLP (5x6)
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 19.2V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
- 6A, 24V Input, Integrated Synchronous Buck Regulator
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 25-WQFN Exposed Pad
IC REG BUCK ADJ 6A 25MLP
IC REG BUCK ADJUSTABLE 6A 25MLP
IC REG BUCK ADJUSTABLE 6A 25MLP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 25-WQFN Exposed Pad
Switching Voltage Regulators 6A 24V INPUT INTEG SYNC BUCK REG
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 066776-FAN2106EMPX | FAN2106EMPX | FAN2106EMPXTR-ND | FAN2106EMPX | FAN2106EMPX | FAN2106EMPX | FAN2106EMPX | FAN2106EMPX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN2106EMPX | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 25-MLP (5x6) | Other; WQFN-25 | Other; 25-WQFN Exposed Pad | Other; 25-WQFN Exposed Pad | Other; 25-WQFN Exposed Pad | |||
| Life Cycle Stage | Declining; Not For New Designs | Removed | Removed; Obsolete | |||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |