Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 25-WQFN Exposed Pad
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037575-FAN2103MPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 25-MLP (5x6)
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 21.6V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
- 3A, 24V INPUT, INTEGRATED SYNC
Switching Voltage Regulators 3A 24V INPUT
IC REG BUCK ADJUSTABLE 3A 25MLP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 25-WQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 25-WQFN Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN2103MPXTR-ND | 1037575-FAN2103MPX | FAN2103MPX | FAN2103MPX | FAN2103MPX | FAN2103MPX | FAN2103MPX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN2103MPX | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 25-WQFN Exposed Pad | Other; 25-MLP (5x6) | Other; 25-WQFN Exposed Pad | Other; 25-WQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 21.6 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 21.6 volts | 0.8000 to 21.6 volts |