Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 25-WQFN Exposed Pad
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173267-FAN2103EMPX
Series: TinyBuck
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 25-WQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 600kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: FAN2103
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 25-MLP (5x6)
Output Voltage MAX: 21.6V
Input Voltage MIN: 3V
Voltage Input MAX: 24V
Alternative Parts (Cross-Reference): LT1576CS8-SYNC#TR; LT1576CS8#PBF; LT1576CS8-SYNC;
Introduction Date: December 06, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC REG BUCK ADJUSTABLE 3A 25MLP
IC REG BUCK ADJ 3A 25MLP
Switching Voltage Regulators 3A 24V Sync Buck Regulator
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 25-WQFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 25MLP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN2103EMPXTR-ND | 1173267-FAN2103EMPX | FAN2103EMPX | FAN2103EMPX | FAN2103EMPX | FAN2103EMPX | FAN2103EMPX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN2103EMPX | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 25-WQFN Exposed Pad | Other; 25-WQFN Exposed Pad | Other; 25-WQFN Exposed Pad | Other; 25-WQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 21.6 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 21.6 volts | 0.8000 volts |