onsemi Dc-Dc Converter, Pwm Buck, 1.3Mhz, Mlp-6; Topology Onsemi FAN2012MPX

Description
DC-DC CONVERTER, PWM BUCK, 1.3MHZ, MLP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:6Pins; Output Current:1.5A; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, PWM BUCK, 1.3MHZ, MLP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:6Pins; Output Current:1.5A; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Pwm Buck, 1.3Mhz, Mlp-6; Topology Onsemi - 60J0471 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Pwm Buck, 1.3Mhz, Mlp-6; Topology Onsemi
60J0471
Dc-Dc Converter, Pwm Buck, 1.3Mhz, Mlp-6; Topology Onsemi 60J0471
DC-DC CONVERTER, PWM BUCK, 1.3MHZ, MLP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:6Pins; Output Current:1.5A; MSL:- RoHS Compliant: Yes

DC-DC CONVERTER, PWM BUCK, 1.3MHZ, MLP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:6Pins; Output Current:1.5A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 60J0471
Product Name Dc-Dc Converter, Pwm Buck, 1.3Mhz, Mlp-6; Topology Onsemi
Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details