Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 6-WDFN Exposed Pad
Switching Voltage Regulators ANG FG 1.5a Syncr. Switcher Product overview: FAN2012EMPX from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5a. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5a, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN2012EMPX can be used for catalog matching and distributor lookup.
Switching Voltage Regulators ANG FG 1.5a Syncr. Switcher
IC REG BUCK ADJ 1.5A 6MLP
IC REG BUCK ADJUSTABLE 1.5A 6MLP
IC REG BUCK ADJUSTABLE 1.5A 6MLP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 6-WDFN Exposed Pad
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN2012EMPXOSTR-ND | 739-FAN2012EMPX | FAN2012EMPX | FAN2012EMPX | FAN2012EMPX | FAN2012EMPX | FAN2012EMPX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1.5a Voltage Regulator IC | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 6-WDFN Exposed Pad | Other; Reel | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 to 3.5 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 5.5 volts |