Switching Regulator, Current-mode, 1.5A, 1600kHz Switching Freq-Max
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066773-FAN2011EMPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MLP (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 1.5A 6MLP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 6-WDFN Exposed Pad
IC REG BUCK ADJ 1.5A 6MLP
| Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN2011EMPX | 066773-FAN2011EMPX | FAN2011EMPX | FAN2011EMPX | FAN2011EMPX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN2011EMPX | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SOLCC6 | Other; 6-MLP (3x3) | Other; 6-WDFN Exposed Pad | ||
| Life Cycle Stage | Obsolete | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Special Features | Multiple Outputs; Synchronous Rectification |