onsemi Step-Down Dc/dc Converter, Mlp-6; Topology Onsemi FAN2001MPX

Description
STEP-DOWN DC/DC CONVERTER, MLP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:6Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STEP-DOWN DC/DC CONVERTER, MLP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:6Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Down Dc/dc Converter, Mlp-6; Topology Onsemi - 43K6812 - Newark, An Avnet Company
Chicago, IL, United States
Step-Down Dc/dc Converter, Mlp-6; Topology Onsemi
43K6812
Step-Down Dc/dc Converter, Mlp-6; Topology Onsemi 43K6812
STEP-DOWN DC/DC CONVERTER, MLP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:6Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes

STEP-DOWN DC/DC CONVERTER, MLP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:6Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 43K6812
Product Name Step-Down Dc/dc Converter, Mlp-6; Topology Onsemi
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details