onsemi Power Management IC FAN1655MX

Description
TERMINATOR SUPPORT CIRCUIT Product overview: FAN1655MX from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1655MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TERMINATOR SUPPORT CIRCUIT Product overview: FAN1655MX from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1655MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-FAN1655MX
Power Management IC 750-FAN1655MX
TERMINATOR SUPPORT CIRCUIT Product overview: FAN1655MX from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1655MX can be used for catalog matching and distributor lookup.

TERMINATOR SUPPORT CIRCUIT Product overview: FAN1655MX from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1655MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655MX - 066770-FAN1655MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655MX
066770-FAN1655MX
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655MX 066770-FAN1655MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066770-FAN1655MX Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 2.3 V to 3.6 V Number of Outputs: 1 Output Voltage: 1.1 V to 1.8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066770-FAN1655MX
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.3 V to 3.6 V
Number of Outputs: 1
Output Voltage: 1.1 V to 1.8 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG CTRLR DDR 1OUT 14SOIC - 598-FAN1655MX - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR DDR 1OUT 14SOIC
598-FAN1655MX
IC REG CTRLR DDR 1OUT 14SOIC 598-FAN1655MX
IC REG CTRLR DDR 1OUT 14SOIC

IC REG CTRLR DDR 1OUT 14SOIC

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - FAN1655MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN1655MX
PMIC - Voltage Regulators - Special Purpose FAN1655MX
IC REG CTRLR DDR 1OUT 14SOIC

IC REG CTRLR DDR 1OUT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-FAN1655MX 066770-FAN1655MX 598-FAN1655MX FAN1655MX
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655MX IC REG CTRLR DDR 1OUT 14SOIC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Bulk SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154, 3.90mm Width)
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24250RGET - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - A2557KLBTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
View Details
DC DC Switching Controllers - 111-3054PBF - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
2 suppliers
Voltage Regulators - 2060188 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details