onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655MTF FAN1655MTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066768-FAN1655MTF Packaging: Tube/Rail Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 2.3 V to 3.6 V Number of Outputs: 1 Output Voltage: 1.1 V to 1.8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 16-TSSOP-EP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066768-FAN1655MTF Packaging: Tube/Rail Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 2.3 V to 3.6 V Number of Outputs: 1 Output Voltage: 1.1 V to 1.8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 16-TSSOP-EP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655MTF - 066768-FAN1655MTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655MTF
066768-FAN1655MTF
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655MTF 066768-FAN1655MTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066768-FAN1655MTF Packaging: Tube/Rail Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 2.3 V to 3.6 V Number of Outputs: 1 Output Voltage: 1.1 V to 1.8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 16-TSSOP-EP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066768-FAN1655MTF
Packaging: Tube/Rail
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.3 V to 3.6 V
Number of Outputs: 1
Output Voltage: 1.1 V to 1.8 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 16-TSSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3A LDO Voltage Regulator IC
750-FAN1655MTF
3A LDO Voltage Regulator IC 750-FAN1655MTF
IC REG LDO DDR BUS 3A 16-ETSSOP Product overview: FAN1655MTF from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1655MTF can be used for catalog matching and distributor lookup.

IC REG LDO DDR BUS 3A 16-ETSSOP Product overview: FAN1655MTF from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1655MTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 066768-FAN1655MTF 750-FAN1655MTF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655MTF 3A LDO Voltage Regulator IC
Package Type SSOP; Other; 16-TSSOP-EP Other; Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
Motor Drivers, Controllers - A4960KJPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type QFP; Other; 32-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gate Drivers - 2EDL23N06PJXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2139123P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; UDFN-2020-6
View Details