onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655MPX FAN1655MPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204037-FAN1655MPX Packaging: Tube/Rail Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 2.3 V to 3.6 V Number of Outputs: 1 Output Voltage: 1.1 V to 1.8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 8-MLP (5x6) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204037-FAN1655MPX Packaging: Tube/Rail Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 2.3 V to 3.6 V Number of Outputs: 1 Output Voltage: 1.1 V to 1.8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 8-MLP (5x6) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655MPX - 204037-FAN1655MPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655MPX
204037-FAN1655MPX
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655MPX 204037-FAN1655MPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204037-FAN1655MPX Packaging: Tube/Rail Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 2.3 V to 3.6 V Number of Outputs: 1 Output Voltage: 1.1 V to 1.8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 8-MLP (5x6) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204037-FAN1655MPX
Packaging: Tube/Rail
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.3 V to 3.6 V
Number of Outputs: 1
Output Voltage: 1.1 V to 1.8 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-MLP (5x6)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-FAN1655MPX
Power Management IC 750-FAN1655MPX
TERMINATOR SUPPORT CIRCUIT Product overview: FAN1655MPX from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1655MPX can be used for catalog matching and distributor lookup.

TERMINATOR SUPPORT CIRCUIT Product overview: FAN1655MPX from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1655MPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - FAN1655MPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN1655MPX
PMIC - Voltage Regulators - Special Purpose FAN1655MPX
IC REG CTRLR DDR 1OUT 8MLP

IC REG CTRLR DDR 1OUT 8MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 204037-FAN1655MPX 750-FAN1655MPX FAN1655MPX
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1655MPX Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 8-MLP (5x6) Other; Bulk Other; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6282EESTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs
View Details
50A Power Management IC - 746-BTN8980TAAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details
Switching Regulators - 1227222 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details