Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204036-FAN1616AS18X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.2V @ 500mA
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4
IC REG LIN 1.8V 500MA SOT223-4 Product overview: FAN1616AS18X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1616AS18X can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PDSO4
IC REG LIN 1.8V 500MA SOT223-4
IC REG LIN 1.8V 500MA SOT223-4
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 204036-FAN1616AS18X | FAN1616AS18X-ND | 776-FAN1616AS18X | FAN1616AS18X | FAN1616AS18X | FAN1616AS18X |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - FAN1616AS18X | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | Other; Bulk | Other; SOT-223 (TO-261) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |