onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN1616ADX

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252AA
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - FAN1616ADX-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
FAN1616ADX-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN1616ADX-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252AA

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252AA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - FAN1616ADX - 1037567-FAN1616ADX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN1616ADX
1037567-FAN1616ADX
PMIC - PMIC - Voltage Regulators - Linear - FAN1616ADX 1037567-FAN1616ADX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037567-FAN1616ADX Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: D-PAK (TO-252) Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.2V @ 500mA Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 16.8V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037567-FAN1616ADX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-PAK (TO-252)
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.2V @ 500mA
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 16.8V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500MA DPAK Voltage Regulator IC
776-FAN1616ADX
500MA DPAK Voltage Regulator IC 776-FAN1616ADX
IC REG LINEAR POS ADJ 500MA DPAK Product overview: FAN1616ADX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1616ADX can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 500MA DPAK Product overview: FAN1616ADX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1616ADX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FAN1616ADX - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.25V Min, 17V Max, 1.2V Dropout, BIPolar, PSSO2

Adjustable Positive LDO Regulator, 1.25V Min, 17V Max, 1.2V Dropout, BIPolar, PSSO2

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - FAN1616ADX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN1616ADX
PMIC - Voltage Regulators - Linear FAN1616ADX
IC REG LIN POS ADJ 500MA TO252AA

IC REG LIN POS ADJ 500MA TO252AA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN1616ADX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN1616ADX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN1616ADX
IC REG LIN POS ADJ 500MA TO252AA

IC REG LIN POS ADJ 500MA TO252AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number FAN1616ADX-ND 1037567-FAN1616ADX 776-FAN1616ADX FAN1616ADX FAN1616ADX FAN1616ADX
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - FAN1616ADX 500MA DPAK Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; D-PAK (TO-252) Other; TO-252-3 Other; SMSIP3H DPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data