onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1589DX FAN1589DX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066764-FAN1589DX Packaging: Reel - TR Applications: Controller, Intel VRM8.5 Mounting: SMD (SMT) Voltage - Input: 3.3 V to 7 V Number of Outputs: 1 Output Voltage: 1.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D-PAK (TO-252) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066764-FAN1589DX Packaging: Reel - TR Applications: Controller, Intel VRM8.5 Mounting: SMD (SMT) Voltage - Input: 3.3 V to 7 V Number of Outputs: 1 Output Voltage: 1.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D-PAK (TO-252) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1589DX - 066764-FAN1589DX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1589DX
066764-FAN1589DX
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1589DX 066764-FAN1589DX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066764-FAN1589DX Packaging: Reel - TR Applications: Controller, Intel VRM8.5 Mounting: SMD (SMT) Voltage - Input: 3.3 V to 7 V Number of Outputs: 1 Output Voltage: 1.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D-PAK (TO-252) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066764-FAN1589DX
Packaging: Reel - TR
Applications: Controller, Intel VRM8.5
Mounting: SMD (SMT)
Voltage - Input: 3.3 V to 7 V
Number of Outputs: 1
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-PAK (TO-252)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
750-FAN1589DX
LDO Voltage Regulator IC 750-FAN1589DX
Fixed Positive LDO Regulator Product overview: FAN1589DX from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1589DX can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator Product overview: FAN1589DX from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1589DX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - FAN1589DX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN1589DX
PMIC - Voltage Regulators - Special Purpose FAN1589DX
IC REG CTRLR VRM8.5 1OUT DPAK

IC REG CTRLR VRM8.5 1OUT DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 066764-FAN1589DX 750-FAN1589DX FAN1589DX
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1589DX LDO Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; D-PAK (TO-252) Other; TO-252 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Multiple Outputs
Output Voltage 1.2 volts 1.2 volts
Operating Temperature 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
 - A8590KLPTR-T-2A - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFP; Other; LQFP-48
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gate Drivers - 2EDL8123G3CXTMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details