Adjustable Positive LDO Regulator, 1.5V Min, 3.6V Max, 1.3V Dropout, BIPolar, PSFM3
Win Source Part Number: 1201058-FAN1587AT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Converter, Intel Pentium® GTL+
Standard Package: 50
Voltage - Output: 1.5V ~ 3.6V
Voltage - Input: 2.4V ~ 12V
Number of Outputs: 1
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: 0°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFAN1587AT,2156
Product Status: Obsolete
ADJUSTABLE LDO REGULATOR Product overview: FAN1587AT from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1587AT can be used for catalog matching and distributor lookup.
IC REG CONV INTEL 1OUT TO220-3
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | FAN1587AT | 1201058-FAN1587AT | 750-FAN1587AT | FAN1587AT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | LDO Voltage Regulator IC | PMIC - Voltage Regulators - Special Purpose | |
| Package Type | Other; SIP3 | TO-220; Other; Tube | Other; Tube | TO-220; Other; TO-220-3 |