onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587AMCX FAN1587AMCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066762-FAN1587AMCX Packaging: Reel - TR Applications: Converter, Intel Pentium GTL+ Mounting: SMD (SMT) Voltage - Input: 2.4 V to 12 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066762-FAN1587AMCX Packaging: Reel - TR Applications: Converter, Intel Pentium GTL+ Mounting: SMD (SMT) Voltage - Input: 2.4 V to 12 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587AMCX - 066762-FAN1587AMCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587AMCX
066762-FAN1587AMCX
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587AMCX 066762-FAN1587AMCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066762-FAN1587AMCX Packaging: Reel - TR Applications: Converter, Intel Pentium GTL+ Mounting: SMD (SMT) Voltage - Input: 2.4 V to 12 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066762-FAN1587AMCX
Packaging: Reel - TR
Applications: Converter, Intel Pentium GTL+
Mounting: SMD (SMT)
Voltage - Input: 2.4 V to 12 V
Number of Outputs: 1
Output Voltage: 1.5 V to 3.6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-3
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - FAN1587AMCX - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.5V Min, 3.6V Max, 1.3V Dropout, BIPolar, PSSO2

Adjustable Positive LDO Regulator, 1.5V Min, 3.6V Max, 1.3V Dropout, BIPolar, PSSO2

Supplier's Site Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
750-FAN1587AMCX
LDO Voltage Regulator IC 750-FAN1587AMCX
ADJUSTABLE LDO REGULATOR Product overview: FAN1587AMCX from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1587AMCX can be used for catalog matching and distributor lookup.

ADJUSTABLE LDO REGULATOR Product overview: FAN1587AMCX from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1587AMCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - FAN1587AMCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN1587AMCX
PMIC - Voltage Regulators - Special Purpose FAN1587AMCX
IC REG CONV INTEL 1OUT TO263-3

IC REG CONV INTEL 1OUT TO263-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 066762-FAN1587AMCX FAN1587AMCX 750-FAN1587AMCX FAN1587AMCX
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587AMCX LDO Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type TO-263; Other; TO-263-3 Other; SMSIP3H Other; Bulk TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - ACS37800KMACTR-015B5-SPI - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1922674 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details
Power Supply Controllers, Monitors - 1727-NEX82016DYTR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details