Fixed Positive LDO Regulator, 3.3V, 1.3V Dropout, BIPolar, PSSO2
FIXED POSITIVE LDO REGULATOR Product overview: FAN1587AMC33X from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1587AMC33X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066761-FAN1587AMC33X
Packaging: Reel - TR
Applications: Converter, Intel Pentium GTL+
Mounting: SMD (SMT)
Voltage - Input: 2.4 V to 12 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-3
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG CONV INTEL 1OUT TO263-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | FAN1587AMC33X | 750-FAN1587AMC33X | 066761-FAN1587AMC33X | FAN1587AMC33X |
| Product Name | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587AMC33X | PMIC - Voltage Regulators - Special Purpose | |
| Package Type | Other; SMSIP3H | Other; Bulk | TO-263; Other; TO-263-3 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA |