onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587ADX FAN1587ADX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066759-FAN1587ADX Packaging: Reel - TR Applications: Converter, Intel Pentium GTL+ Mounting: SMD (SMT) Voltage - Input: 2.4 V to 12 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D-PAK (TO-252) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066759-FAN1587ADX Packaging: Reel - TR Applications: Converter, Intel Pentium GTL+ Mounting: SMD (SMT) Voltage - Input: 2.4 V to 12 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D-PAK (TO-252) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587ADX - 066759-FAN1587ADX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587ADX
066759-FAN1587ADX
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587ADX 066759-FAN1587ADX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066759-FAN1587ADX Packaging: Reel - TR Applications: Converter, Intel Pentium GTL+ Mounting: SMD (SMT) Voltage - Input: 2.4 V to 12 V Number of Outputs: 1 Output Voltage: 1.5 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D-PAK (TO-252) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066759-FAN1587ADX
Packaging: Reel - TR
Applications: Converter, Intel Pentium GTL+
Mounting: SMD (SMT)
Voltage - Input: 2.4 V to 12 V
Number of Outputs: 1
Output Voltage: 1.5 V to 3.6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-PAK (TO-252)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
750-FAN1587ADX
LDO Voltage Regulator IC 750-FAN1587ADX
ADJUSTABLE LDO REGULATOR Product overview: FAN1587ADX from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1587ADX can be used for catalog matching and distributor lookup.

ADJUSTABLE LDO REGULATOR Product overview: FAN1587ADX from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN1587ADX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FAN1587ADX - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.5V Min, 3.6V Max, 1.3V Dropout, BIPolar, PSSO2

Adjustable Positive LDO Regulator, 1.5V Min, 3.6V Max, 1.3V Dropout, BIPolar, PSSO2

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - FAN1587ADX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN1587ADX
PMIC - Voltage Regulators - Special Purpose FAN1587ADX
IC REG CONV INTEL 1OUT DPAK

IC REG CONV INTEL 1OUT DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 066759-FAN1587ADX 750-FAN1587ADX FAN1587ADX FAN1587ADX
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - FAN1587ADX LDO Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; D-PAK (TO-252) Other; Bulk Other; SMSIP3H DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-A81805KESJSRDKR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Fixed
Package Type Other; 20-VFQFN Exposed Pad
View Details
2 suppliers
Voltage Regulators - 216332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Regulator Category Low Noise LDO
Package Type Other; MSOP-8EP
IOUT 0.3000 amps
View Details
Power Distribution Switches, Load Drivers - BSP742RI - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details