onsemi Voltage Regulators - Linear FAN1582D12X

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-252 (DPAK)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-252 (DPAK)
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN1582D12X is an ultra-low dropout linear voltage regulator capable of delivering up to 3A of output current. It features a typical dropout voltage of 0.4V at full load, making it suitable for low voltage applications where efficiency is critical. The device supports adjustable output voltages ranging from 1.5V to 5.7V, with fixed options available for specific applications, such as 1.5V and 2.5V outputs for GTL+ bus termination and logic IC operation. The regulator is designed for fast transient response and offers excellent load regulation of 0.05% typical, along with an initial accuracy of 0.5%. It includes on-chip thermal limiting to protect against excessive junction temperatures, ensuring reliable operation under varying load conditions. The FAN1582D12X is available in 5-pin TO-252 DPAK and TO-263 packages, making it suitable for various PCB layouts. This product is ideal for applications such as embedded processor supplies, low voltage logic supplies, and DDR termination.

Datasheet Summary
Powered by GS/AI

The FAN1582D12X is an ultra-low dropout linear voltage regulator capable of delivering up to 3A of output current. It features a typical dropout voltage of 0.4V at full load, making it suitable for low voltage applications where efficiency is critical. The device supports adjustable output voltages ranging from 1.5V to 5.7V, with fixed options available for specific applications, such as 1.5V and 2.5V outputs for GTL+ bus termination and logic IC operation. The regulator is designed for fast transient response and offers excellent load regulation of 0.05% typical, along with an initial accuracy of 0.5%. It includes on-chip thermal limiting to protect against excessive junction temperatures, ensuring reliable operation under varying load conditions. The FAN1582D12X is available in 5-pin TO-252 DPAK and TO-263 packages, making it suitable for various PCB layouts. This product is ideal for applications such as embedded processor supplies, low voltage logic supplies, and DDR termination.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - FAN1582D12X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
FAN1582D12X
Voltage Regulators - Linear FAN1582D12X
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-252 (DPAK)

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-252 (DPAK)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number FAN1582D12X
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900527 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWRG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
3 suppliers
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details