Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774408-FAN1581M15X
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 5A
Family Name: FAN1581
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-263-5
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 1.18V @ 5A
Alternative Parts (Cross-Reference): TPS72515KTTT; PQ015Y053ZPH; PQ015Y053ZZH; UC285TDTR-1; UC285TDTR-1G3; RP108J151B-T1-FE; G1084-15T43D;
Introduction Date: August 15, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
LDO Regulator Pos 1.5V 5A 6-Pin(5+Tab) TO-263 T/R Product overview: FAN1581M15X from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1581M15X can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.5V, 0.6V Dropout, BIPolar, PSSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5
IC REG LINEAR 1.5V 5A TO263-5
IC REG LINEAR 1.5V 5A TO263-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 774408-FAN1581M15X | 776-FAN1581M15X | FAN1581M15X | FAN1581M15X-ND | FAN1581M15X | FAN1581M15X |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - FAN1581M15X | 1.5V 5A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | Other; TO-263-5 | Other; SMSIP5H | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |