onsemi PMIC - PMIC - Voltage Regulators - Linear - FAN1581M12 FAN1581M12

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 127011-FAN1581M12 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 1.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1.18V @ 5A Operating Supply Current: 6mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 127011-FAN1581M12 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 1.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1.18V @ 5A Operating Supply Current: 6mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - FAN1581M12 - 127011-FAN1581M12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN1581M12
127011-FAN1581M12
PMIC - PMIC - Voltage Regulators - Linear - FAN1581M12 127011-FAN1581M12
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 127011-FAN1581M12 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 1.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1.18V @ 5A Operating Supply Current: 6mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 127011-FAN1581M12
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1.18V @ 5A
Operating Supply Current: 6mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.2V 5A LDO Voltage Regulator IC
699-FAN1581M12
1.2V 5A LDO Voltage Regulator IC 699-FAN1581M12
IC REG LDO 1.2V 5A TO263 Product overview: FAN1581M12 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-FAN1581M12 can be used for catalog matching and distributor lookup.

IC REG LDO 1.2V 5A TO263 Product overview: FAN1581M12 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-FAN1581M12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - FAN1581M12 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN1581M12
PMIC - Voltage Regulators - Linear FAN1581M12
IC REG LINEAR 1.2V 5A TO263-5

IC REG LINEAR 1.2V 5A TO263-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 127011-FAN1581M12 699-FAN1581M12 FAN1581M12
Product Name PMIC - PMIC - Voltage Regulators - Linear - FAN1581M12 1.2V 5A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-5 Other; Tube/Rail
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3938SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 18 to 50 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 1220379 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24617RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1500 amps
View Details