Fixed Positive LDO Regulator, 1.5V, 0.6V Dropout, BIPolar, PSSO4
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173252-FAN1581D15X
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-5
IC REG LINEAR 1.5V 5A TO252-5 Product overview: FAN1581D15X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1581D15X can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 5A TO252-5
IC REG LINEAR 1.5V 5A TO252-5
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | FAN1581D15X | 1173252-FAN1581D15X | FAN1581D15X-ND | 776-FAN1581D15X | FAN1581D15X | FAN1581D15X |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - FAN1581D15X | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 5A TO252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP5H | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | Other; TO-252-5 | DPAK | ||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| Special Features | Input Overcurrent Protection |