Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124795-FAN1577AMX
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 340kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOP
Purpose: Step-Down
Supply Voltage - Operating: 8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
IC REG CTRLR BUCK 20SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 124795-FAN1577AMX | FAN1577AMX | FAN1577AMX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - FAN1577AMX | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | Other; 20-SOP | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start |